Kyocera Corporation Ceramic Capacitors KGM21NR71C222JT

Description
2200pF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
2200pF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM21NR71C222JTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21NR71C222JTTR-ND
Ceramic Capacitors 478-KGM21NR71C222JTTR-ND
2200pF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

2200pF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21NR71C222JTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21NR71C222JTCT-ND
Ceramic Capacitors 478-KGM21NR71C222JTCT-ND
CAP CER 2200PF 16V X7R 0805

CAP CER 2200PF 16V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21NR71C222JTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21NR71C222JTDKR-ND
Ceramic Capacitors 478-KGM21NR71C222JTDKR-ND
CAP CER 2200PF 16V X7R 0805

CAP CER 2200PF 16V X7R 0805

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM21NR71C222JTTR-ND 478-KGM21NR71C222JTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 70H0561 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0160100GFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details