Kyocera Corporation Ceramic Capacitors KGM21ER51H105KU

Description
1µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM21ER51H105KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21ER51H105KUCT-ND
Ceramic Capacitors 478-KGM21ER51H105KUCT-ND
1µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

1µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21ER51H105KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21ER51H105KUTR-ND
Ceramic Capacitors 478-KGM21ER51H105KUTR-ND
1µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

1µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21ER51H105KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21ER51H105KUDKR-ND
Ceramic Capacitors 478-KGM21ER51H105KUDKR-ND
1µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

1µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM21ER51H105KUCT-ND 478-KGM21ER51H105KUDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B682K201NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101323U050CE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
3 suppliers
Aluminium Capacitors - 1701147 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers