Kyocera Corporation Ceramic Capacitors KGM21ECG2D331JU

Description
330pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
330pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM21ECG2D331JUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21ECG2D331JUCT-ND
Ceramic Capacitors 478-KGM21ECG2D331JUCT-ND
330pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

330pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21ECG2D331JUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21ECG2D331JUDKR-ND
Ceramic Capacitors 478-KGM21ECG2D331JUDKR-ND
330pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

330pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21ECG2D331JUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21ECG2D331JUTR-ND
Ceramic Capacitors 478-KGM21ECG2D331JUTR-ND
330pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

330pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM21ECG2D331JUCT-ND 478-KGM21ECG2D331JUDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic - 101C233U040EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details