Kyocera Corporation Ceramic Capacitors KGM21CV51E104ZT

Description
0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM21CV51E104ZTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21CV51E104ZTDKR-ND
Ceramic Capacitors 478-KGM21CV51E104ZTDKR-ND
0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21CV51E104ZTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21CV51E104ZTCT-ND
Ceramic Capacitors 478-KGM21CV51E104ZTCT-ND
0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21CV51E104ZTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21CV51E104ZTTR-ND
Ceramic Capacitors 478-KGM21CV51E104ZTTR-ND
0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM21CV51E104ZTDKR-ND 478-KGM21CV51E104ZTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22G220K2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050523000221GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers