Kyocera Corporation Ceramic Capacitors KGM21BCG2D180JM

Description
18pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
18pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM21BCG2D180JMTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21BCG2D180JMTR-ND
Ceramic Capacitors 478-KGM21BCG2D180JMTR-ND
18pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

18pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21BCG2D180JMDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21BCG2D180JMDKR-ND
Ceramic Capacitors 478-KGM21BCG2D180JMDKR-ND
18pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

18pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21BCG2D180JMCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21BCG2D180JMCT-ND
Ceramic Capacitors 478-KGM21BCG2D180JMCT-ND
18pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

18pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM21BCG2D180JMTR-ND 478-KGM21BCG2D180JMDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C263U075DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 26000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0505J0500510JHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminium Capacitors - 1701104 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details