Kyocera Corporation Ceramic Capacitors KGM21BCG2A3R3CT

Description
3.3pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
3.3pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM21BCG2A3R3CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21BCG2A3R3CTTR-ND
Ceramic Capacitors 478-KGM21BCG2A3R3CTTR-ND
3.3pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3.3pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21BCG2A3R3CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21BCG2A3R3CT-ND
Ceramic Capacitors 478-KGM21BCG2A3R3CT-ND
3.3pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3.3pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21BCG2A3R3CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21BCG2A3R3CTDKR-ND
Ceramic Capacitors 478-KGM21BCG2A3R3CTDKR-ND
3.3pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3.3pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - KGM21BCG2A3R3CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KGM21BCG2A3R3CT
Ceramic Capacitors KGM21BCG2A3R3CT
CAP CER 3.3PF 100V C0G/NP0 0805

CAP CER 3.3PF 100V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM21BCG2A3R3CTTR-ND 478-KGM21BCG2A3R3CTDKR-ND KGM21BCG2A3R3CT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Film Capacitors - 1725774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 158AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers