Kyocera Corporation Ceramic Capacitors KGM15BR72A153MT

Description
0.015µF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.015µF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM15BR72A153MTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15BR72A153MTTR-ND
Ceramic Capacitors 478-KGM15BR72A153MTTR-ND
0.015µF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

0.015µF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15BR72A153MTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15BR72A153MTDKR-ND
Ceramic Capacitors 478-KGM15BR72A153MTDKR-ND
CAP CER 0.015UF 100V X7R 0603

CAP CER 0.015UF 100V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15BR72A153MTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15BR72A153MTCT-ND
Ceramic Capacitors 478-KGM15BR72A153MTCT-ND
CAP CER 0.015UF 100V X7R 0603

CAP CER 0.015UF 100V X7R 0603

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM15BR72A153MTTR-ND 478-KGM15BR72A153MTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C354U025DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 1608-050525001P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details