Kyocera Corporation Ceramic Capacitors KGM15BR51E334KT

Description
0.33µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.33µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM15BR51E334KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15BR51E334KTCT-ND
Ceramic Capacitors 478-KGM15BR51E334KTCT-ND
0.33µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

0.33µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15BR51E334KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15BR51E334KTTR-ND
Ceramic Capacitors 478-KGM15BR51E334KTTR-ND
0.33µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

0.33µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15BR51E334KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15BR51E334KTDKR-ND
Ceramic Capacitors 478-KGM15BR51E334KTDKR-ND
0.33µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

0.33µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM15BR51E334KTCT-ND 478-KGM15BR51E334KTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100151KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1701026 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details