Kyocera Corporation Ceramic Capacitors KGM15AR72A562KT

Description
5600pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
5600pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM15AR72A562KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15AR72A562KTDKR-ND
Ceramic Capacitors 478-KGM15AR72A562KTDKR-ND
5600pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

5600pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15AR72A562KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15AR72A562KTCT-ND
Ceramic Capacitors 478-KGM15AR72A562KTCT-ND
5600pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

5600pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15AR72A562KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15AR72A562KTTR-ND
Ceramic Capacitors 478-KGM15AR72A562KTTR-ND
5600pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

5600pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM15AR72A562KTDKR-ND 478-KGM15AR72A562KTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U020ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525000180FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details