Kyocera Corporation Ceramic Capacitors KGM15AR72A471KM

Description
470pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
470pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM15AR72A471KMTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15AR72A471KMTR-ND
Ceramic Capacitors 478-KGM15AR72A471KMTR-ND
470pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

470pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15AR72A471KMDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15AR72A471KMDKR-ND
Ceramic Capacitors 478-KGM15AR72A471KMDKR-ND
CAP CER 470PF 100V X7R 0603

CAP CER 470PF 100V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15AR72A471KMCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15AR72A471KMCT-ND
Ceramic Capacitors 478-KGM15AR72A471KMCT-ND
CAP CER 470PF 100V X7R 0603

CAP CER 470PF 100V X7R 0603

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM15AR72A471KMTR-ND 478-KGM15AR72A471KMDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C221K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525002P20HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details