Kyocera Corporation Ceramic Capacitors KGM15AR72A332MT

Description
3300pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
3300pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM15AR72A332MTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15AR72A332MTTR-ND
Ceramic Capacitors 478-KGM15AR72A332MTTR-ND
3300pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

3300pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 478-KGM15AR72A332MTTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C471K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 0603J0100100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers