Kyocera Corporation Ceramic Capacitors KGM15AR51E223KT

Description
CAP CER 0.022UF 25V X5R 0603
Request a Quote Datasheet
Description
CAP CER 0.022UF 25V X5R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM15AR51E223KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15AR51E223KTCT-ND
Ceramic Capacitors 478-KGM15AR51E223KTCT-ND
CAP CER 0.022UF 25V X5R 0603

CAP CER 0.022UF 25V X5R 0603

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15AR51E223KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15AR51E223KTDKR-ND
Ceramic Capacitors 478-KGM15AR51E223KTDKR-ND
CAP CER 0.022UF 25V X5R 0603

CAP CER 0.022UF 25V X5R 0603

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15AR51E223KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15AR51E223KTTR-ND
Ceramic Capacitors 478-KGM15AR51E223KTTR-ND
0.022µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

0.022µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM15AR51E223KTCT-ND 478-KGM15AR51E223KTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U050DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525000200GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620720 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details