Kyocera Corporation Ceramic Capacitors KGM15ACG2A271JT

Description
270pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
270pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM15ACG2A271JTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15ACG2A271JTCT-ND
Ceramic Capacitors 478-KGM15ACG2A271JTCT-ND
270pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

270pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15ACG2A271JTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15ACG2A271JTDKR-ND
Ceramic Capacitors 478-KGM15ACG2A271JTDKR-ND
270pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

270pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15ACG2A271JTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15ACG2A271JTTR-ND
Ceramic Capacitors 478-KGM15ACG2A271JTTR-ND
270pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

270pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM15ACG2A271JTCT-ND 478-KGM15ACG2A271JTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C271J5GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525006P80BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details