15µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)
15µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)
15µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)
| DigiKey | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-KGM05BR50G156MHCT-ND | 478-KGM05BR50G156MHDKR-ND | 478-KGM05BR50G156MHTR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | General Purpose | General Purpose |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |