Kyocera Corporation Ceramic Capacitors KGM05AR71E473KN

Description
CAP CER 0.047UF 25V X7R 0402
Request a Quote Datasheet
Description
CAP CER 0.047UF 25V X7R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM05AR71E473KNCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05AR71E473KNCT-ND
Ceramic Capacitors 478-KGM05AR71E473KNCT-ND
CAP CER 0.047UF 25V X7R 0402

CAP CER 0.047UF 25V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 478-KGM05AR71E473KNTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05AR71E473KNTR-ND
Ceramic Capacitors 478-KGM05AR71E473KNTR-ND
0.047µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM05AR71E473KNDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05AR71E473KNDKR-ND
Ceramic Capacitors 478-KGM05AR71E473KNDKR-ND
CAP CER 0.047UF 25V X7R 0402

CAP CER 0.047UF 25V X7R 0402

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM05AR71E473KNCT-ND 478-KGM05AR71E473KNDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Aluminum Polymer - 337UVG2R5MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 0603J0100390GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details