Kyocera Corporation Ceramic Capacitors KGM05AR71C223KN

Description
0.022µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM05AR71C223KNTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05AR71C223KNTR-ND
Ceramic Capacitors 478-KGM05AR71C223KNTR-ND
0.022µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.022µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 478-KGM05AR71C223KNTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;22pF;Multilayer;Radial;200 V;10%;X7R;0.09In.T;0.19In.L;0.19In - 70186281 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 1608-050525007P50HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details