Kyocera Corporation Ceramic Capacitors KGM05AR51E103KN

Description
CAP CER 10000PF 25V X5R 0402
Request a Quote Datasheet
Description
CAP CER 10000PF 25V X5R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM05AR51E103KNDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05AR51E103KNDKR-ND
Ceramic Capacitors 478-KGM05AR51E103KNDKR-ND
CAP CER 10000PF 25V X5R 0402

CAP CER 10000PF 25V X5R 0402

Buy Now Datasheet
Ceramic Capacitors - 478-KGM05AR51E103KNCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05AR51E103KNCT-ND
Ceramic Capacitors 478-KGM05AR51E103KNCT-ND
CAP CER 10000PF 25V X5R 0402

CAP CER 10000PF 25V X5R 0402

Buy Now Datasheet
Ceramic Capacitors - 478-KGM05AR51E103KNTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05AR51E103KNTR-ND
Ceramic Capacitors 478-KGM05AR51E103KNTR-ND
10000pF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

10000pF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM05AR51E103KNDKR-ND 478-KGM05AR51E103KNCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337XMPL002MG19A - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Film Capacitors - 1725597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details