KGM05AR51C105KH -- CERAMIC CAPACITORS
Kyocera Corporation
Ceramic Capacitors
KGM05AR51C105KH
Description
CAP CER 1UF 16V X5R 0402
Description
CAP CER 1UF 16V X5R 0402
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Capacitors |
|
Product Number
|
KGM05AR51C105KH |
|
Product Name
|
Ceramic Capacitors |
|
Configuration / Form Factor
|
Chip Capacitor; Surface Mount, MLCC
|
|
Technology
|
Film Capacitors
|
|
Applications
|
General Purpose
|
|
Capacitance Type
|
Fixed
|
|
Operating Temperature
|
-55 to 85 C (-67 to 185 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Leaded Capacitor
Operating Temperature
-40 to 85 C (-40 to 185 F)
Electrolytic Capacitors
Aluminum Electrolytic
View Details
2 suppliers
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Configuration / Form Factor
Chip Capacitor
Applications
RF / Microwave
Capacitance Range
3.30E-5 microF
View Details
4 suppliers
Configuration / Form Factor
Chip Capacitor
Operating Temperature
-40 to 85 C (-40 to 185 F)
Capacitance Range
650000 microF
View Details