Kyocera Corporation Ceramic Capacitors KGM05ACG1E100JH

Description
10pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
10pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM05ACG1E100JHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05ACG1E100JHTR-ND
Ceramic Capacitors 478-KGM05ACG1E100JHTR-ND
10pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM05ACG1E100JHDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05ACG1E100JHDKR-ND
Ceramic Capacitors 478-KGM05ACG1E100JHDKR-ND
10pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM05ACG1E100JHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05ACG1E100JHCT-ND
Ceramic Capacitors 478-KGM05ACG1E100JHCT-ND
10pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM05ACG1E100JHTR-ND 478-KGM05ACG1E100JHDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525000270FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details