Kyocera Corporation Ceramic Capacitors KGM05ACG1C181KH

Description
180pF ±10% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
180pF ±10% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM05ACG1C181KHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05ACG1C181KHTR-ND
Ceramic Capacitors 478-KGM05ACG1C181KHTR-ND
180pF ±10% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

180pF ±10% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM05ACG1C181KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05ACG1C181KHDKR-ND
Ceramic Capacitors 478-KGM05ACG1C181KHDKR-ND
CAP CER 180PF 16V C0G/NP0 0402

CAP CER 180PF 16V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 478-KGM05ACG1C181KHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05ACG1C181KHCT-ND
Ceramic Capacitors 478-KGM05ACG1C181KHCT-ND
CAP CER 180PF 16V C0G/NP0 0402

CAP CER 180PF 16V C0G/NP0 0402

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM05ACG1C181KHTR-ND 478-KGM05ACG1C181KHDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-0603F0160180JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic - 101C223U050AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers