Kyocera Corporation Ceramic Capacitors KGM05ACG1C181FH

Description
180pF ±1% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
180pF ±1% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM05ACG1C181FHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05ACG1C181FHTR-ND
Ceramic Capacitors 478-KGM05ACG1C181FHTR-ND
180pF ±1% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

180pF ±1% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM05ACG1C181FHDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05ACG1C181FHDKR-ND
Ceramic Capacitors 478-KGM05ACG1C181FHDKR-ND
CAP CER 180PF 16V C0G/NP0 0402

CAP CER 180PF 16V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 478-KGM05ACG1C181FHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05ACG1C181FHCT-ND
Ceramic Capacitors 478-KGM05ACG1C181FHCT-ND
CAP CER 180PF 16V C0G/NP0 0402

CAP CER 180PF 16V C0G/NP0 0402

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM05ACG1C181FHTR-ND 478-KGM05ACG1C181FHDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;0.047uF;Multilayer;Radial;100VDC;10%;X7R;0.09In.T;0.29In.L;0 - 70186302 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0105P60BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers