Kyocera Corporation Ceramic Capacitors KGM03CR51A225KH

Description
0201 X5R 2.2UF 10% 10V
Request a Quote Datasheet
Description
0201 X5R 2.2UF 10% 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM03CR51A225KHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM03CR51A225KHCT-ND
Ceramic Capacitors 478-KGM03CR51A225KHCT-ND
0201 X5R 2.2UF 10% 10V

0201 X5R 2.2UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 478-KGM03CR51A225KHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM03CR51A225KHTR-ND
Ceramic Capacitors 478-KGM03CR51A225KHTR-ND
0201 X5R 2.2UF 10% 10V

0201 X5R 2.2UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 478-KGM03CR51A225KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM03CR51A225KHDKR-ND
Ceramic Capacitors 478-KGM03CR51A225KHDKR-ND
0201 X5R 2.2UF 10% 10V

0201 X5R 2.2UF 10% 10V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM03CR51A225KHCT-ND 478-KGM03CR51A225KHDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C104M5UACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1763-0504N142G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details