CAP CER 1UF 2.5V X6T 0201
CAP CER 1UF 2.5V X6T 0201
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 478-KGM03BT60E105MHTR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | General Purpose |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 1 microF |