Kyocera Corporation Ceramic Capacitors KGM03BR50J105MN

Description
1µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
1µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM03BR50J105MNDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM03BR50J105MNDKR-ND
Ceramic Capacitors 478-KGM03BR50J105MNDKR-ND
1µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

1µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM03BR50J105MNCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM03BR50J105MNCT-ND
Ceramic Capacitors 478-KGM03BR50J105MNCT-ND
1µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

1µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM03BR50J105MNTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM03BR50J105MNTR-ND
Ceramic Capacitors 478-KGM03BR50J105MNTR-ND
1µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

1µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM03BR50J105MNDKR-ND 478-KGM03BR50J105MNCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M250K042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 1608-050525001P50HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Film Capacitors - 1725589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details