Kyocera Corporation Ceramic Capacitors KGM03AR51E101KH

Description
100pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
100pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM03AR51E101KHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM03AR51E101KHTR-ND
Ceramic Capacitors 478-KGM03AR51E101KHTR-ND
100pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

100pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM03AR51E101KHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM03AR51E101KHCT-ND
Ceramic Capacitors 478-KGM03AR51E101KHCT-ND
100pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

100pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM03AR51E101KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM03AR51E101KHDKR-ND
Ceramic Capacitors 478-KGM03AR51E101KHDKR-ND
100pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

100pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM03AR51E101KHTR-ND 478-KGM03AR51E101KHDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337SML025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 0505J250P200BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers