0.047µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)
0.047µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)
0.047µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-KGM03AR51C473KHDKR-ND | 478-KGM03AR51C473KHCT-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | General Purpose |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0470 microF | 0.0470 microF |