Kyocera Corporation Ceramic Capacitors KGM03ACG1H3R9CH

Description
3.9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
3.9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM03ACG1H3R9CHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM03ACG1H3R9CHCT-ND
Ceramic Capacitors 478-KGM03ACG1H3R9CHCT-ND
3.9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

3.9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM03ACG1H3R9CHDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM03ACG1H3R9CHDKR-ND
Ceramic Capacitors 478-KGM03ACG1H3R9CHDKR-ND
3.9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

3.9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM03ACG1H3R9CHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM03ACG1H3R9CHTR-ND
Ceramic Capacitors 478-KGM03ACG1H3R9CHTR-ND
3.9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

3.9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM03ACG1H3R9CHCT-ND 478-KGM03ACG1H3R9CHDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100180JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101292U050AB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
Aluminium Capacitors - 1701178 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers