Kyocera Corporation Ceramic Capacitors KGM03ACG1H3R3CH

Description
CAP CER 3.3PF 50V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 3.3PF 50V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM03ACG1H3R3CHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM03ACG1H3R3CHCT-ND
Ceramic Capacitors 478-KGM03ACG1H3R3CHCT-ND
CAP CER 3.3PF 50V C0G/NP0 0201

CAP CER 3.3PF 50V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 478-KGM03ACG1H3R3CHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM03ACG1H3R3CHTR-ND
Ceramic Capacitors 478-KGM03ACG1H3R3CHTR-ND
3.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

3.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM03ACG1H3R3CHDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM03ACG1H3R3CHDKR-ND
Ceramic Capacitors 478-KGM03ACG1H3R3CHDKR-ND
CAP CER 3.3PF 50V C0G/NP0 0201

CAP CER 3.3PF 50V C0G/NP0 0201

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM03ACG1H3R3CHCT-ND 478-KGM03ACG1H3R3CHDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C434U016DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1147-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers