Kyocera Corporation Ceramic Capacitors KGM03ACG1E270GH

Description
27pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
27pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM03ACG1E270GHDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM03ACG1E270GHDKR-ND
Ceramic Capacitors 478-KGM03ACG1E270GHDKR-ND
27pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

27pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM03ACG1E270GHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM03ACG1E270GHTR-ND
Ceramic Capacitors 478-KGM03ACG1E270GHTR-ND
27pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

27pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM03ACG1E270GHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM03ACG1E270GHCT-ND
Ceramic Capacitors 478-KGM03ACG1E270GHCT-ND
27pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

27pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM03ACG1E270GHDKR-ND 478-KGM03ACG1E270GHTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100180KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminum Electrolytic - 227SML004M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers