100pF ±10% 16V Ceramic Capacitor X5R 01005 (0402 Metric)
100pF ±10% 16V Ceramic Capacitor X5R 01005 (0402 Metric)
100pF ±10% 16V Ceramic Capacitor X5R 01005 (0402 Metric)
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-KGM02AR51C101KHCT-ND | 478-KGM02AR51C101KHDKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | General Purpose |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |