Kyocera Corporation Ceramic Capacitors KGM02ACG1C330JH

Description
33pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet
Description
33pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM02ACG1C330JHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM02ACG1C330JHTR-ND
Ceramic Capacitors 478-KGM02ACG1C330JHTR-ND
33pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

33pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM02ACG1C330JHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM02ACG1C330JHCT-ND
Ceramic Capacitors 478-KGM02ACG1C330JHCT-ND
33pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

33pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM02ACG1C330JHDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM02ACG1C330JHDKR-ND
Ceramic Capacitors 478-KGM02ACG1C330JHDKR-ND
33pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

33pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM02ACG1C330JHTR-ND 478-KGM02ACG1C330JHDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B102K101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details