CAP CER 680PF 250VAC X7R 1808
CAP CER 680PF 250VAC X7R 1808
CAP CER 680PF 250VAC X7R 1808
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-KGK42HR73H681KY2BDKR-ND | 478-KGK42HR73H681KY2BTR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |
| WVDC | 250 volts | 250 volts |