Kyocera Corporation Ceramic Capacitors KGK42HR73H102KY2A

Description
CAP CER 1000PF 250VAC X7R 1808
Request a Quote Datasheet
Description
CAP CER 1000PF 250VAC X7R 1808
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGK42HR73H102KY2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGK42HR73H102KY2ACT-ND
Ceramic Capacitors 478-KGK42HR73H102KY2ACT-ND
CAP CER 1000PF 250VAC X7R 1808

CAP CER 1000PF 250VAC X7R 1808

Buy Now Datasheet
Ceramic Capacitors - 478-KGK42HR73H102KY2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGK42HR73H102KY2ATR-ND
Ceramic Capacitors 478-KGK42HR73H102KY2ATR-ND
CAP CER 1000PF 250VAC X7R 1808

CAP CER 1000PF 250VAC X7R 1808

Buy Now Datasheet
Ceramic Capacitors - 478-KGK42HR73H102KY2ADKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1000PF 250VAC X7R 1808

CAP CER 1000PF 250VAC X7R 1808

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGK42HR73H102KY2ACT-ND 478-KGK42HR73H102KY2ADKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details