Kyocera Corporation Ceramic Capacitors KGH55GR73E333KV2B

Description
X2, 2220, X7R, 333, K, 3KV, ANTI
Request a Quote Datasheet
Description
X2, 2220, X7R, 333, K, 3KV, ANTI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGH55GR73E333KV2BTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGH55GR73E333KV2BTR-ND
Ceramic Capacitors 478-KGH55GR73E333KV2BTR-ND
X2, 2220, X7R, 333, K, 3KV, ANTI

X2, 2220, X7R, 333, K, 3KV, ANTI

Buy Now Datasheet
Ceramic Capacitors - 478-KGH55GR73E333KV2BCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGH55GR73E333KV2BCT-ND
Ceramic Capacitors 478-KGH55GR73E333KV2BCT-ND
X2, 2220, X7R, 333, K, 3KV, ANTI

X2, 2220, X7R, 333, K, 3KV, ANTI

Buy Now Datasheet
Ceramic Capacitors - 478-KGH55GR73E333KV2BDKR-ND - DigiKey
Thief River Falls, MN, United States
X2, 2220, X7R, 333, K, 3KV, ANTI

X2, 2220, X7R, 333, K, 3KV, ANTI

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGH55GR73E333KV2BTR-ND 478-KGH55GR73E333KV2BDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101322U040AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Ceramic Capacitors - 1608-050525001P80BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details