Kyocera Corporation Ceramic Capacitors KGH42HR73E222KY

Description
X2, 1808, X7R, 222, K, 3KV,
Request a Quote Datasheet
Description
X2, 1808, X7R, 222, K, 3KV,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGH42HR73E222KYCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGH42HR73E222KYCT-ND
Ceramic Capacitors 478-KGH42HR73E222KYCT-ND
X2, 1808, X7R, 222, K, 3KV,

X2, 1808, X7R, 222, K, 3KV,

Buy Now Datasheet
Ceramic Capacitors - 478-KGH42HR73E222KYTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGH42HR73E222KYTR-ND
Ceramic Capacitors 478-KGH42HR73E222KYTR-ND
X2, 1808, X7R, 222, K, 3KV,

X2, 1808, X7R, 222, K, 3KV,

Buy Now Datasheet
Ceramic Capacitors - 478-KGH42HR73E222KYDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGH42HR73E222KYDKR-ND
Ceramic Capacitors 478-KGH42HR73E222KYDKR-ND
X2, 1808, X7R, 222, K, 3KV,

X2, 1808, X7R, 222, K, 3KV,

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGH42HR73E222KYCT-ND 478-KGH42HR73E222KYDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - CK05BX472K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701206 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details