Kyocera Corporation Ceramic Capacitors KGF56DCG3U100KV

Description
2225 3000 V NPO 10PF +-10%
Request a Quote Datasheet
Description
2225 3000 V NPO 10PF +-10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF56DCG3U100KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF56DCG3U100KVDKR-ND
Ceramic Capacitors 478-KGF56DCG3U100KVDKR-ND
2225 3000 V NPO 10PF +-10%

2225 3000 V NPO 10PF +-10%

Buy Now Datasheet
Ceramic Capacitors - 478-KGF56DCG3U100KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF56DCG3U100KVTR-ND
Ceramic Capacitors 478-KGF56DCG3U100KVTR-ND
2225 3000 V NPO 10PF +-10%

2225 3000 V NPO 10PF +-10%

Buy Now Datasheet
Ceramic Capacitors - 478-KGF56DCG3U100KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF56DCG3U100KVCT-ND
Ceramic Capacitors 478-KGF56DCG3U100KVCT-ND
2225 3000 V NPO 10PF +-10%

2225 3000 V NPO 10PF +-10%

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGF56DCG3U100KVDKR-ND 478-KGF56DCG3U100KVTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011527 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100181KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 113358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers