Kyocera Corporation Ceramic Capacitors KGF44CCG3E151JV

Description
1825 2500 V NPO 150PF +-5%
Request a Quote Datasheet
Description
1825 2500 V NPO 150PF +-5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF44CCG3E151JVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF44CCG3E151JVCT-ND
Ceramic Capacitors 478-KGF44CCG3E151JVCT-ND
1825 2500 V NPO 150PF +-5%

1825 2500 V NPO 150PF +-5%

Buy Now Datasheet
Ceramic Capacitors - 478-KGF44CCG3E151JVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF44CCG3E151JVTR-ND
Ceramic Capacitors 478-KGF44CCG3E151JVTR-ND
1825 2500 V NPO 150PF +-5%

1825 2500 V NPO 150PF +-5%

Buy Now Datasheet
Ceramic Capacitors - 478-KGF44CCG3E151JVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF44CCG3E151JVDKR-ND
Ceramic Capacitors 478-KGF44CCG3E151JVDKR-ND
1825 2500 V NPO 150PF +-5%

1825 2500 V NPO 150PF +-5%

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGF44CCG3E151JVCT-ND 478-KGF44CCG3E151JVDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101273U063DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers