Kyocera Corporation Ceramic Capacitors KGF43JCG3A472KV

Description
1812 1000 V NPO 4700PF +-10%
Request a Quote Datasheet
Description
1812 1000 V NPO 4700PF +-10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF43JCG3A472KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF43JCG3A472KVTR-ND
Ceramic Capacitors 478-KGF43JCG3A472KVTR-ND
1812 1000 V NPO 4700PF +-10%

1812 1000 V NPO 4700PF +-10%

Buy Now Datasheet
Ceramic Capacitors - 478-KGF43JCG3A472KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF43JCG3A472KVDKR-ND
Ceramic Capacitors 478-KGF43JCG3A472KVDKR-ND
1812 1000 V NPO 4700PF +-10%

1812 1000 V NPO 4700PF +-10%

Buy Now Datasheet
Ceramic Capacitors - 478-KGF43JCG3A472KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF43JCG3A472KVCT-ND
Ceramic Capacitors 478-KGF43JCG3A472KVCT-ND
1812 1000 V NPO 4700PF +-10%

1812 1000 V NPO 4700PF +-10%

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGF43JCG3A472KVTR-ND 478-KGF43JCG3A472KVDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C403U050ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1808JA250101JGTUYXTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701317 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details