Kyocera Corporation Ceramic Capacitors KGF43ECG3G270JV

Description
1812 4000 V NPO 27PF +-5% F
Request a Quote Datasheet
Description
1812 4000 V NPO 27PF +-5% F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF43ECG3G270JVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF43ECG3G270JVCT-ND
Ceramic Capacitors 478-KGF43ECG3G270JVCT-ND
1812 4000 V NPO 27PF +-5% F

1812 4000 V NPO 27PF +-5% F

Buy Now Datasheet
Ceramic Capacitors - 478-KGF43ECG3G270JVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF43ECG3G270JVTR-ND
Ceramic Capacitors 478-KGF43ECG3G270JVTR-ND
1812 4000 V NPO 27PF +-5% F

1812 4000 V NPO 27PF +-5% F

Buy Now Datasheet
Ceramic Capacitors - 478-KGF43ECG3G270JVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF43ECG3G270JVDKR-ND
Ceramic Capacitors 478-KGF43ECG3G270JVDKR-ND
1812 4000 V NPO 27PF +-5% F

1812 4000 V NPO 27PF +-5% F

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGF43ECG3G270JVCT-ND 478-KGF43ECG3G270JVDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100471GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers