Kyocera Corporation Ceramic Capacitors KGF43BCG3U330JV

Description
1812 3000 V NPO 33PF +-5% F
Request a Quote Datasheet
Description
1812 3000 V NPO 33PF +-5% F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF43BCG3U330JVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF43BCG3U330JVCT-ND
Ceramic Capacitors 478-KGF43BCG3U330JVCT-ND
1812 3000 V NPO 33PF +-5% F

1812 3000 V NPO 33PF +-5% F

Buy Now Datasheet
Ceramic Capacitors - 478-KGF43BCG3U330JVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF43BCG3U330JVDKR-ND
Ceramic Capacitors 478-KGF43BCG3U330JVDKR-ND
1812 3000 V NPO 33PF +-5% F

1812 3000 V NPO 33PF +-5% F

Buy Now Datasheet
Ceramic Capacitors - 478-KGF43BCG3U330JVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF43BCG3U330JVTR-ND
Ceramic Capacitors 478-KGF43BCG3U330JVTR-ND
1812 3000 V NPO 33PF +-5% F

1812 3000 V NPO 33PF +-5% F

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGF43BCG3U330JVCT-ND 478-KGF43BCG3U330JVDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0104P70DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Paper Film Capacitors - T15W1NR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Film Capacitors - 1725663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers