Kyocera Corporation Ceramic Capacitors KGF43BCG3A120JV

Description
1812 1000 V NPO 12PF +-5% F
Request a Quote Datasheet
Description
1812 1000 V NPO 12PF +-5% F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF43BCG3A120JVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF43BCG3A120JVCT-ND
Ceramic Capacitors 478-KGF43BCG3A120JVCT-ND
1812 1000 V NPO 12PF +-5% F

1812 1000 V NPO 12PF +-5% F

Buy Now Datasheet
Ceramic Capacitors - 478-KGF43BCG3A120JVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF43BCG3A120JVDKR-ND
Ceramic Capacitors 478-KGF43BCG3A120JVDKR-ND
1812 1000 V NPO 12PF +-5% F

1812 1000 V NPO 12PF +-5% F

Buy Now Datasheet
Ceramic Capacitors - 478-KGF43BCG3A120JVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF43BCG3A120JVTR-ND
Ceramic Capacitors 478-KGF43BCG3A120JVTR-ND
1812 1000 V NPO 12PF +-5% F

1812 1000 V NPO 12PF +-5% F

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGF43BCG3A120JVCT-ND 478-KGF43BCG3A120JVDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10G330J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 1763-0402N820F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details