Kyocera Corporation Ceramic Capacitors KGF43BCG2J562KV

Description
1812 630 V NPO 5600PF +-10%
Request a Quote Datasheet
Description
1812 630 V NPO 5600PF +-10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF43BCG2J562KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF43BCG2J562KVCT-ND
Ceramic Capacitors 478-KGF43BCG2J562KVCT-ND
1812 630 V NPO 5600PF +-10%

1812 630 V NPO 5600PF +-10%

Buy Now Datasheet
Ceramic Capacitors - 478-KGF43BCG2J562KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF43BCG2J562KVTR-ND
Ceramic Capacitors 478-KGF43BCG2J562KVTR-ND
1812 630 V NPO 5600PF +-10%

1812 630 V NPO 5600PF +-10%

Buy Now Datasheet
Ceramic Capacitors - 478-KGF43BCG2J562KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF43BCG2J562KVDKR-ND
Ceramic Capacitors 478-KGF43BCG2J562KVDKR-ND
1812 630 V NPO 5600PF +-10%

1812 630 V NPO 5600PF +-10%

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGF43BCG2J562KVCT-ND 478-KGF43BCG2J562KVDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N221J101P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers