Kyocera Corporation Ceramic Capacitors KGF43BCG2J221JV

Description
1812 630 V NPO 220PF +-5% F
Request a Quote Datasheet
Description
1812 630 V NPO 220PF +-5% F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF43BCG2J221JVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF43BCG2J221JVTR-ND
Ceramic Capacitors 478-KGF43BCG2J221JVTR-ND
1812 630 V NPO 220PF +-5% F

1812 630 V NPO 220PF +-5% F

Buy Now Datasheet
Ceramic Capacitors - 478-KGF43BCG2J221JVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF43BCG2J221JVDKR-ND
Ceramic Capacitors 478-KGF43BCG2J221JVDKR-ND
1812 630 V NPO 220PF +-5% F

1812 630 V NPO 220PF +-5% F

Buy Now Datasheet
Ceramic Capacitors - 478-KGF43BCG2J221JVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF43BCG2J221JVCT-ND
Ceramic Capacitors 478-KGF43BCG2J221JVCT-ND
1812 630 V NPO 220PF +-5% F

1812 630 V NPO 220PF +-5% F

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGF43BCG2J221JVTR-ND 478-KGF43BCG2J221JVDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C243M050EB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0402RN181M500PRW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701256 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details