Kyocera Corporation Ceramic Capacitors KGF32LCG3A273JU

Description
1210 1000 V NPO 27000PF +-5%
Request a Quote Datasheet
Description
1210 1000 V NPO 27000PF +-5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF32LCG3A273JUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF32LCG3A273JUDKR-ND
Ceramic Capacitors 478-KGF32LCG3A273JUDKR-ND
1210 1000 V NPO 27000PF +-5%

1210 1000 V NPO 27000PF +-5%

Buy Now Datasheet
Ceramic Capacitors - 478-KGF32LCG3A273JUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF32LCG3A273JUTR-ND
Ceramic Capacitors 478-KGF32LCG3A273JUTR-ND
1210 1000 V NPO 27000PF +-5%

1210 1000 V NPO 27000PF +-5%

Buy Now Datasheet
Ceramic Capacitors - 478-KGF32LCG3A273JUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF32LCG3A273JUCT-ND
Ceramic Capacitors 478-KGF32LCG3A273JUCT-ND
1210 1000 V NPO 27000PF +-5%

1210 1000 V NPO 27000PF +-5%

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGF32LCG3A273JUDKR-ND 478-KGF32LCG3A273JUTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000820FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - C1210C104M5UACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Aluminium Capacitors - 1701072 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers