AVX Corporation Discrete Semiconductor Products - Diodes - Rectifiers - Single KCH60A04

Description
Win Source Part Number: 1229275-KCH60A04 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 25 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 60A Voltage - Forward (Vf) (Max) @ If: 630 mV @ 30 A Current - Reverse Leakage @ Vr: 2 mA @ 40 V Operating Temperature - Junction: -40°C ~ 150°C Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: KYOCERA AVX Other Names: 1253-KCH60A04-ND,478 -KCH60A04,1253-KCH60 A04 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1229275-KCH60A04 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 25 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 60A Voltage - Forward (Vf) (Max) @ If: 630 mV @ 30 A Current - Reverse Leakage @ Vr: 2 mA @ 40 V Operating Temperature - Junction: -40°C ~ 150°C Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: KYOCERA AVX Other Names: 1253-KCH60A04-ND,478 -KCH60A04,1253-KCH60 A04 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1229275-KCH60A04 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1229275-KCH60A04
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1229275-KCH60A04
Win Source Part Number: 1229275-KCH60A04 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 25 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 60A Voltage - Forward (Vf) (Max) @ If: 630 mV @ 30 A Current - Reverse Leakage @ Vr: 2 mA @ 40 V Operating Temperature - Junction: -40°C ~ 150°C Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: KYOCERA AVX Other Names: 1253-KCH60A04-ND,478 -KCH60A04,1253-KCH60 A04 Product Status: Obsolete

Win Source Part Number: 1229275-KCH60A04
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 25
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 630 mV @ 30 A
Current - Reverse Leakage @ Vr: 2 mA @ 40 V
Operating Temperature - Junction: -40°C ~ 150°C
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: KYOCERA AVX
Other Names: 1253-KCH60A04-ND,478-KCH60A04,1253-KCH60A04
Product Status: Obsolete

Buy Now Datasheet
Schottky 40V 60A Diode and Rectifier - 280-KCH60A04 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 60A Diode and Rectifier
280-KCH60A04
Schottky 40V 60A Diode and Rectifier 280-KCH60A04
Diode Schottky 40V 60A 3-Pin(3+Tab) TO-247 Product overview: KCH60A04 from KYOCERA Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-KCH60A04 can be used for catalog matching and distributor lookup.

Diode Schottky 40V 60A 3-Pin(3+Tab) TO-247 Product overview: KCH60A04 from KYOCERA Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-KCH60A04 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
KCH60A04
Discrete Semiconductor Products - Diodes - Rectifiers KCH60A04
DIODE ARR SCHOTT 40V 60A TO247

DIODE ARR SCHOTT 40V 60A TO247

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Rectifiers
Product Number 1229275-KCH60A04 280-KCH60A04 KCH60A04
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 40V 60A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-247; TO-247-3
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1223389 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-41
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B482G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Rectifier, 70Ma 70V Sod323; Diode Configuration Nexperia - 39K0670 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
VRRM 70 volts
VF 1 volts
View Details
Rectifier Diode - HR1N3644 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 14 amps
IF 600 mA
trr 2500 ns
View Details