LCD DISPLAY TRNSMSV 640X480
| DigiKey | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | 73-1376-ND |
| Product Name | Display Modules - LCD, OLED, Graphic |
| Display Type | Graphic Display |
| Technology | Twisted Nematic; Super Twisted Nematic |
| Backlight | Fluorescent Lamp |
| Viewing Area Width | 116 mm (4.56 inch) |