Kyocera Corporation SMD 33.3333MHz 15pF 1.8V Clock and Timing IC KC7050K33.3333C1GE00

Description
Oscillator XO 33.3333MHz ±50ppm 15pF CMOS 55% 1.8V/2.5V/3.3V 4-Pin SMD T/R Product overview: KC7050K33.3333C1GE00 from KYOCERA Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33.3333MHz, 15pF, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 33.3333MHz, 15pF, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-KC7050K33.3333C1 GE00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Oscillator XO 33.3333MHz ±50ppm 15pF CMOS 55% 1.8V/2.5V/3.3V 4-Pin SMD T/R Product overview: KC7050K33.3333C1GE00 from KYOCERA Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33.3333MHz, 15pF, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 33.3333MHz, 15pF, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-KC7050K33.3333C1 GE00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 33.3333MHz 15pF 1.8V Clock and Timing IC
172-KC7050K33.3333C1GE00
SMD 33.3333MHz 15pF 1.8V Clock and Timing IC 172-KC7050K33.3333C1GE00
Oscillator XO 33.3333MHz ±50ppm 15pF CMOS 55% 1.8V/2.5V/3.3V 4-Pin SMD T/R Product overview: KC7050K33.3333C1GE00 from KYOCERA Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33.3333MHz, 15pF, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 33.3333MHz, 15pF, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-KC7050K33.3333C1 GE00 can be used for catalog matching and distributor lookup.

Oscillator XO 33.3333MHz ±50ppm 15pF CMOS 55% 1.8V/2.5V/3.3V 4-Pin SMD T/R Product overview: KC7050K33.3333C1GE00 from KYOCERA Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33.3333MHz, 15pF, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 33.3333MHz, 15pF, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-KC7050K33.3333C1GE00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 172-KC7050K33.3333C1GE00
Product Name SMD 33.3333MHz 15pF 1.8V Clock and Timing IC
Package Type Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - 1727-3322-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 2 to 6 volts
Frequency 89 MHz
View Details
DP8573A Real Time Clock (RTC) - DP8573AV/NOPB - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PLCC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
10 suppliers
Specs
Bus Interface LVPECL
Package Type Strip
Supply Voltage 3.3 volts
View Details
 - P8254 - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP
View Details
2 suppliers