Kyocera Corporation Connectors,Interconnects KC7050A49.1520C3GE00

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Frequency: 66kHz Function: Multiple, NonProgrammable Output: 3-State Voltage - Supply: 3V Frequency Stability: ±20ppm @ 25°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Frequency: 66kHz Function: Multiple, NonProgrammable Output: 3-State Voltage - Supply: 3V Frequency Stability: ±20ppm @ 25°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Frequency: 66kHz Function: Multiple, NonProgrammable Output: 3-State Voltage - Supply: 3V Frequency Stability: ±20ppm @ 25°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Frequency: 66kHz
Function: Multiple, NonProgrammable
Output: 3-State
Voltage - Supply: 3V
Frequency Stability: ±20ppm @ 25°C

Buy Now Datasheet
Oscillators - 478-KC7050A49.1520C3GE00TR-ND - DigiKey
Thief River Falls, MN, United States
49.152MHz XO (Standard) CMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead

49.152MHz XO (Standard) CMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 478-KC7050A49.1520C3GE00TR-ND
Product Name Connectors,Interconnects Oscillators
Frequency 0.0660 MHz
Frequency Stability 20 ppm 50 ppm
Supply Voltage 3V 3.3 Volts
Oscillator Type XO
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-160-10-36Q-ES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
View Details
5 suppliers
VCO / SURF MOUNT / RoHS - ROS-1645W-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystal Oscillators - 7960495P - RS Components, Ltd.
Specs
Oscillator Type XO; XO
Package / Form Factor DIP-14
Features / Standards RoHS
View Details