5.0MM X 3.2MM CMOS OSCILLATOR 12
5.0MM X 3.2MM CMOS OSCILLATOR 12
5.0MM X 3.2MM CMOS OSCILLATOR 12
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 478-KC5032Z125.000C1JX00DKR-ND |
| Product Name | Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead |
| Frequency Stability | 25 ppm |