Kyocera Corporation Connectors,Interconnects KC5032K16.0000C1GE00

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Base Resonator: MEMS Type: Header, Male Pins, Shrouded (4 Side) Frequency: 5kHz Function: Multiple, NonProgrammable Output: Ethernet Voltage - Supply: 3V
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Base Resonator: MEMS Type: Header, Male Pins, Shrouded (4 Side) Frequency: 5kHz Function: Multiple, NonProgrammable Output: Ethernet Voltage - Supply: 3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Base Resonator: MEMS Type: Header, Male Pins, Shrouded (4 Side) Frequency: 5kHz Function: Multiple, NonProgrammable Output: Ethernet Voltage - Supply: 3V

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Preliminary
Base Resonator: MEMS
Type: Header, Male Pins, Shrouded (4 Side)
Frequency: 5kHz
Function: Multiple, NonProgrammable
Output: Ethernet
Voltage - Supply: 3V

Buy Now Datasheet
Oscillators - 478-KC5032K16.0000C1GE00DKR-ND - DigiKey
Thief River Falls, MN, United States
16MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.63V Standby (Power Down) 4-SMD, No Lead

16MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.63V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 478-KC5032K16.0000C1GE00CT-ND - DigiKey
Thief River Falls, MN, United States
16MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.63V Standby (Power Down) 4-SMD, No Lead

16MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.63V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 478-KC5032K16.0000C1GE00TR-ND - DigiKey
Thief River Falls, MN, United States
16MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.63V Standby (Power Down) 4-SMD, No Lead

16MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.63V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
XTAL OSC XO 16.0000MHZ CMOS SMD

XTAL OSC XO 16.0000MHZ CMOS SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators Oscillators
Product Number 478-KC5032K16.0000C1GE00DKR-ND KC5032K16.0000C1GE00
Product Name Connectors,Interconnects Oscillators Oscillators
Oscillator Type Header, Male Pins, Shrouded (4 Side) XO XO; XO (Standard)
Frequency 0.0050 MHz 16 MHz
Supply Voltage 3V 1.6V ~ 3.63V
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
Supply Voltage 3.3 Volts
View Details
Crystal Oscillators - 6719848 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details